Intel Corporation OEM Parts - OEM Parts (A - B) - AV8063801058002 SR0N8 AV8063801058002 SR0N8

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095851-AV8063801058 002 SR0N8 Mounting: SMD (SMT) Memory Type: DDR3 Memory Size: 32 GB Categories: OEM Parts(A-B) Case / Package: FCBGA Max Frequency: 1.7 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AV8063801058002 SR0N8AV8063801058002 -SR0N8; AV8063801058002.SR0N 8; AV8063801058002SR0N8 ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095851-AV8063801058 002 SR0N8 Mounting: SMD (SMT) Memory Type: DDR3 Memory Size: 32 GB Categories: OEM Parts(A-B) Case / Package: FCBGA Max Frequency: 1.7 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AV8063801058002 SR0N8AV8063801058002 -SR0N8; AV8063801058002.SR0N 8; AV8063801058002SR0N8 ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AV8063801058002 SR0N8 - 1095851-AV8063801058002 SR0N8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AV8063801058002 SR0N8
1095851-AV8063801058002 SR0N8
OEM Parts - OEM Parts (A - B) - AV8063801058002 SR0N8 1095851-AV8063801058002 SR0N8
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095851-AV8063801058 002 SR0N8 Mounting: SMD (SMT) Memory Type: DDR3 Memory Size: 32 GB Categories: OEM Parts(A-B) Case / Package: FCBGA Max Frequency: 1.7 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AV8063801058002 SR0N8AV8063801058002 -SR0N8; AV8063801058002.SR0N 8; AV8063801058002SR0N8 ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095851-AV8063801058002 SR0N8
Mounting: SMD (SMT)
Memory Type: DDR3
Memory Size: 32 GB
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Max Frequency: 1.7 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): AV8063801058002 SR0N8AV8063801058002-SR0N8; AV8063801058002.SR0N8; AV8063801058002SR0N8;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1095851-AV8063801058002 SR0N8
Product Name OEM Parts - OEM Parts (A - B) - AV8063801058002 SR0N8
Unlock Full Specs
to access all available technical data