Intel Corporation Automotive 16-bit 40MHz Embedded Microcontroller MCU AS83C196EA

Description
Microcontroller, 16-Bit, MROM, 8096 CPU, 40MHz, CMOS, PQFP16
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, MROM, 8096 CPU, 40MHz, CMOS, PQFP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AS83C196EA - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, MROM, 8096 CPU, 40MHz, CMOS, PQFP16

Microcontroller, 16-Bit, MROM, 8096 CPU, 40MHz, CMOS, PQFP16

Supplier's Site Datasheet
Singapore, Singapore
Automotive 16-bit 40MHz Embedded Microcontroller MCU
685-AS83C196EA
Automotive 16-bit 40MHz Embedded Microcontroller MCU 685-AS83C196EA
16-Bit MCU, 40MHz, 8192 ROM, 4096 RAM, 160-Pin PQFP, Automotive Product overview: AS83C196EA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AS83C196EA can be used for catalog matching and distributor lookup.

16-Bit MCU, 40MHz, 8192 ROM, 4096 RAM, 160-Pin PQFP, Automotive Product overview: AS83C196EA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AS83C196EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1170065-AS83C196EA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1170065-AS83C196EA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1170065-AS83C196EA
Win Source Part Number: 1170065-AS83C196EA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Intel Other Names: 2156-AS83C196EA,INTI NTAS83C196EA RoHS Status: RoHS non-compliant

Win Source Part Number: 1170065-AS83C196EA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 2156-AS83C196EA,INTINTAS83C196EA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AS83C196EA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AS83C196EA
Integrated Circuits (ICs) - Embedded - Microcontrollers AS83C196EA
16-BIT, MROM, 8096 CPU, 40MHZ

16-BIT, MROM, 8096 CPU, 40MHZ

Supplier's Site
Microcontrollers - AS83C196EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AS83C196EA
Microcontrollers AS83C196EA
83C196EA - Microcontroller IC 16-Bit 40MHz 8KB (8K x 8) ROM 160-QFP

83C196EA - Microcontroller IC 16-Bit 40MHz 8KB (8K x 8) ROM 160-QFP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AS83C196EA 685-AS83C196EA 1170065-AS83C196EA AS83C196EA AS83C196EA
Product Name Automotive 16-bit 40MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; QFP160 QFP; Other; 160-QFP QFP; Other; 160-QFP
Clock Speed 40 MHz 40 MHz 40 MHz
Supply Voltage 4.5 to ? volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers