Intel Corporation Integrated Circuits(ICs) AS82527F8

Description
Manufacturer: Intel Win Source Part Number: 199294-AS82527F8 Category: Integrated Circuits(ICs) Family: Interface - Specialized Mounting Style: Surface Mount Package: 44-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Alternative Parts (Cross-Reference): AN82527F8; IA82527PLC44AR2; CC770E; AS82527F8; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 199294-AS82527F8 Category: Integrated Circuits(ICs) Family: Interface - Specialized Mounting Style: Surface Mount Package: 44-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Alternative Parts (Cross-Reference): AN82527F8; IA82527PLC44AR2; CC770E; AS82527F8; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 199294-AS82527F8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
199294-AS82527F8
Integrated Circuits(ICs) 199294-AS82527F8
Manufacturer: Intel Win Source Part Number: 199294-AS82527F8 Category: Integrated Circuits(ICs) Family: Interface - Specialized Mounting Style: Surface Mount Package: 44-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Alternative Parts (Cross-Reference): AN82527F8; IA82527PLC44AR2; CC770E; AS82527F8; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 199294-AS82527F8
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Mounting Style: Surface Mount
Package: 44-QFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Alternative Parts (Cross-Reference): AN82527F8; IA82527PLC44AR2; CC770E; AS82527F8;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 199294-AS82527F8
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data