Manufacturer: Intel
Win Source Part Number: 199293-AS82527
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Mounting Style: Surface Mount
Package: 44-QFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 199293-AS82527 |
| Product Name | Integrated Circuits(ICs) |