Intel Corporation Embedded - Embedded - Microcontrollers - AN87C54 AN87C54

Description
Manufacturer: Intel Win Source Part Number: 078090-AN87C54 Packaging: Tube/Rail Core Processor: MCS 51 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 44-PLCC Speed(Frequency): 16MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 078090-AN87C54 Packaging: Tube/Rail Core Processor: MCS 51 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 44-PLCC Speed(Frequency): 16MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AN87C54 - 078090-AN87C54 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C54
078090-AN87C54
Embedded - Embedded - Microcontrollers - AN87C54 078090-AN87C54
Manufacturer: Intel Win Source Part Number: 078090-AN87C54 Packaging: Tube/Rail Core Processor: MCS 51 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 44-PLCC Speed(Frequency): 16MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 078090-AN87C54
Packaging: Tube/Rail
Core Processor: MCS 51
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-PLCC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 8-bit 12MHz Embedded Microcontroller MCU - 685-AN87C54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 12MHz Embedded Microcontroller MCU
685-AN87C54
Automotive 8-bit 12MHz Embedded Microcontroller MCU 685-AN87C54
8-Bit Microcontroller, 12MHz, 44-Pin PQCC, Automotive Product overview: AN87C54 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 12MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C54 can be used for catalog matching and distributor lookup.

8-Bit Microcontroller, 12MHz, 44-Pin PQCC, Automotive Product overview: AN87C54 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 12MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 078090-AN87C54 685-AN87C54
Product Name Embedded - Embedded - Microcontrollers - AN87C54 Automotive 8-bit 12MHz Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz 12 MHz
RAM 16 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers