Intel Corporation 16-bit 16BIT 24KB Embedded Microcontroller MCU AN87C196LA20

Description
IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-AN87C196LA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-AN87C196LA20
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-AN87C196LA20
IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AN87C196LA20 - 199068-AN87C196LA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196LA20
199068-AN87C196LA20
Embedded - Embedded - Microcontrollers - AN87C196LA20 199068-AN87C196LA20
Manufacturer: Intel Win Source Part Number: 199068-AN87C196LA20 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 199068-AN87C196LA20
Packaging: Tube/Rail
Core Processor: MCS 96
Number of I/O: 41
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-PLCC (19x19)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AN87C196LA20 199068-AN87C196LA20
Product Name 16-bit 16BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AN87C196LA20
Data Bus 16 Bit 16 Bit
RAM 0.7680 KB 24 KB
Package Type Other; Tube/Rail PLCC; Other; 52-PLCC (19x19)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details