Intel Corporation Embedded - Embedded - Microcontrollers - AN87C196LA AN87C196LA

Description
Manufacturer: Intel Win Source Part Number: 199067-AN87C196LA Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 199067-AN87C196LA Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AN87C196LA - 199067-AN87C196LA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196LA
199067-AN87C196LA
Embedded - Embedded - Microcontrollers - AN87C196LA 199067-AN87C196LA
Manufacturer: Intel Win Source Part Number: 199067-AN87C196LA Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 199067-AN87C196LA
Packaging: Tube/Rail
Core Processor: MCS 96
Number of I/O: 41
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-PLCC (19x19)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-AN87C196LA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-AN87C196LA
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-AN87C196LA
IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB OTP 52PLCC Product overview: AN87C196LA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196LA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 199067-AN87C196LA 685-AN87C196LA
Product Name Embedded - Embedded - Microcontrollers - AN87C196LA 16-bit 16BIT 24KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 20 MHz
RAM 24 KB 0.7680 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers