Intel Corporation OEM Parts - OEM Parts (A - B) - AN87C196KRF8 AN87C196KRF8

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970919-AN87C196KRF8 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 16 kB Peripherals: PWM RAM Size: 768 B Oscillator Type: External Access Time: 16 µs Number of Pins: 68 Categories: OEM Parts(A-B) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970919-AN87C196KRF8 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 16 kB Peripherals: PWM RAM Size: 768 B Oscillator Type: External Access Time: 16 µs Number of Pins: 68 Categories: OEM Parts(A-B) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AN87C196KRF8 - 970919-AN87C196KRF8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AN87C196KRF8
970919-AN87C196KRF8
OEM Parts - OEM Parts (A - B) - AN87C196KRF8 970919-AN87C196KRF8
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970919-AN87C196KRF8 Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 16 kB Peripherals: PWM RAM Size: 768 B Oscillator Type: External Access Time: 16 µs Number of Pins: 68 Categories: OEM Parts(A-B) Case / Package: PLCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 4

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970919-AN87C196KRF8
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 16 kB
Peripherals: PWM
RAM Size: 768 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 68
Categories: OEM Parts(A-B)
Case / Package: PLCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 56
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 970919-AN87C196KRF8
Product Name OEM Parts - OEM Parts (A - B) - AN87C196KRF8
Unlock Full Specs
to access all available technical data