Intel Corporation 16-bit 16BIT 48KB Embedded Microcontroller MCU AN87C196JV20F8

Description
IC MCU 16BIT 48KB OTP 52PLCC Product overview: AN87C196JV20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JV20F8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB OTP 52PLCC Product overview: AN87C196JV20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JV20F8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-AN87C196JV20F8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-AN87C196JV20F8
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-AN87C196JV20F8
IC MCU 16BIT 48KB OTP 52PLCC Product overview: AN87C196JV20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JV20F8 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB OTP 52PLCC Product overview: AN87C196JV20F8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JV20F8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AN87C196JV20F8 - 768531-AN87C196JV20F8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196JV20F8
768531-AN87C196JV20F8
Embedded - Embedded - Microcontrollers - AN87C196JV20F8 768531-AN87C196JV20F8
Manufacturer: Intel Win Source Part Number: 768531-AN87C196JV20F 8 Series: 87C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: MCS 96 Speed: 20MHz Package: 52-LCC (J-Lead) Core Size: 16-Bit Connectivity: SIO Peripherals: PWM Number of I/O: 41 Program Memory Size: 48KB (48K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1.5K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: 87C196JV Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19x19) Introduction Date: November 01, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 768531-AN87C196JV20F8
Series: 87C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: MCS 96
Speed: 20MHz
Package: 52-LCC (J-Lead)
Core Size: 16-Bit
Connectivity: SIO
Peripherals: PWM
Number of I/O: 41
Program Memory Size: 48KB (48K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 1.5K x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: 87C196JV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PLCC (19x19)
Introduction Date: November 01, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 821068-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
821068-ND
Microcontrollers 821068-ND
MCS 96 87C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) OTP 52-PLCC (19x19)

MCS 96 87C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) OTP 52-PLCC (19x19)

Buy Now Datasheet
 - AN87C196JV20F8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, MCS96 Comp CPU, high performance

Microcontroller, 16-Bit, MCS96 Comp CPU, high performance

Supplier's Site Datasheet
IC MCU 16BIT 48KB OTP 52PLCC - 386-AN87C196JV20F8 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB OTP 52PLCC
386-AN87C196JV20F8
IC MCU 16BIT 48KB OTP 52PLCC 386-AN87C196JV20F8
IC MCU 16BIT 48KB OTP 52PLCC

IC MCU 16BIT 48KB OTP 52PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN87C196JV20F8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AN87C196JV20F8
Integrated Circuits (ICs) - Embedded - Microcontrollers AN87C196JV20F8
IC MCU 16BIT 48KB OTP 52PLCC

IC MCU 16BIT 48KB OTP 52PLCC

Supplier's Site
Microcontrollers - AN87C196JV20F8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AN87C196JV20F8
Microcontrollers AN87C196JV20F8
MCS 96 87C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) OTP 52-PLCC (19x19)

MCS 96 87C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) OTP 52-PLCC (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AN87C196JV20F8 768531-AN87C196JV20F8 821068-ND AN87C196JV20F8 386-AN87C196JV20F8 AN87C196JV20F8 AN87C196JV20F8
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AN87C196JV20F8 Microcontrollers IC MCU 16BIT 48KB OTP 52PLCC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 2 KB 48 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts 5.25 volts
Package Type Other; PLCC Other; 52-LCC (J-Lead) Other; LCC52 Other; 52-LCC (J-Lead) LCCC; Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details