Intel Corporation Embedded - Embedded - Microcontrollers - AN87C196JTWB20 AN87C196JTWB20

Description
Manufacturer: Intel Win Source Part Number: 1016758-AN87C196JTWB 20 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1016758-AN87C196JTWB 20 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AN87C196JTWB20 - 1016758-AN87C196JTWB20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AN87C196JTWB20
1016758-AN87C196JTWB20
Embedded - Embedded - Microcontrollers - AN87C196JTWB20 1016758-AN87C196JTWB20
Manufacturer: Intel Win Source Part Number: 1016758-AN87C196JTWB 20 Packaging: Tube/Rail Core Processor: MCS 96 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-PLCC (19x19) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.75 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1016758-AN87C196JTWB20
Packaging: Tube/Rail
Core Processor: MCS 96
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-PLCC (19x19)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.75 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 16-bit 32KB 5V Embedded Microcontroller MCU - 685-AN87C196JTWB20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 32KB 5V Embedded Microcontroller MCU
685-AN87C196JTWB20
Automotive 16-bit 32KB 5V Embedded Microcontroller MCU 685-AN87C196JTWB20
MCU 16-bit MCS96 CISC 32KB EPROM 5V Automotive 52-Pin PLCC Product overview: AN87C196JTWB20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JTWB20 can be used for catalog matching and distributor lookup.

MCU 16-bit MCS96 CISC 32KB EPROM 5V Automotive 52-Pin PLCC Product overview: AN87C196JTWB20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JTWB20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1016758-AN87C196JTWB20 685-AN87C196JTWB20
Product Name Embedded - Embedded - Microcontrollers - AN87C196JTWB20 Automotive 16-bit 32KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 20 MHz
RAM 32 KB 1.5 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers