Microcontroller, 16-Bit, MCS96 Comp CPU, 16KB EPROM 5V Automotive 52-Pin PLCC
MCU 16-bit MCS96 CISC 16KB EPROM 5V Automotive 52-Pin PLCC Product overview: AN87C196JRF8 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN87C196JRF8 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 751842-AN87C196JRF8
Manufacturer Homepage: www.intel.com
Reference case: PLCC
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MCS 96 87C Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) OTP 52-PLCC (19x19)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AN87C196JRF8 | 685-AN87C196JRF8 | 751842-AN87C196JRF8 | AN87C196JRF8 |
| Product Name | Automotive 16-bit 16KB 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AN87C196JRF8 | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Active | ||
| ROM Type | EPROM | |||
| Package Type | PLCC; Other; PLCC52 | Other; PLCC | Other; 52-LCC (J-Lead) | |
| RAM | 0.7680 KB | 0.5120 KB |