Intel Corporation OEM Parts - OEM Parts (A - B) - AF82801JDOSLG8U AF82801JDOSLG8U

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031490-AF82801JDOSL G8U Operating Supply Voltage: 5 V Number of Pins: 676 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031490-AF82801JDOSL G8U Operating Supply Voltage: 5 V Number of Pins: 676 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AF82801JDOSLG8U - 1031490-AF82801JDOSLG8U - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AF82801JDOSLG8U
1031490-AF82801JDOSLG8U
OEM Parts - OEM Parts (A - B) - AF82801JDOSLG8U 1031490-AF82801JDOSLG8U
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031490-AF82801JDOSL G8U Operating Supply Voltage: 5 V Number of Pins: 676 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Operating Temperature: 105 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031490-AF82801JDOSLG8U
Operating Supply Voltage: 5 V
Number of Pins: 676
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031490-AF82801JDOSLG8U
Product Name OEM Parts - OEM Parts (A - B) - AF82801JDOSLG8U
Unlock Full Specs
to access all available technical data