Intel Corporation OEM Parts - OEM Parts (A - B) - AC82Q45 SLB8A AC82Q45 SLB8A

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003908-AC82Q45 SLB8A Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2, DDR3 Memory Size: 16 GB Number of Pins: 1254 Width: 34 mm Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82Q45 SLB8AAC82Q45 S LB8A; AC82Q45-SLB8A; AC82Q45SLB8A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003908-AC82Q45 SLB8A Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2, DDR3 Memory Size: 16 GB Number of Pins: 1254 Width: 34 mm Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82Q45 SLB8AAC82Q45 S LB8A; AC82Q45-SLB8A; AC82Q45SLB8A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AC82Q45 SLB8A - 1003908-AC82Q45 SLB8A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AC82Q45 SLB8A
1003908-AC82Q45 SLB8A
OEM Parts - OEM Parts (A - B) - AC82Q45 SLB8A 1003908-AC82Q45 SLB8A
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003908-AC82Q45 SLB8A Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2, DDR3 Memory Size: 16 GB Number of Pins: 1254 Width: 34 mm Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC82Q45 SLB8AAC82Q45 S LB8A; AC82Q45-SLB8A; AC82Q45SLB8A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003908-AC82Q45 SLB8A
Length: 34 mm
Mounting: SMD (SMT)
Memory Type: DDR2, DDR3
Memory Size: 16 GB
Number of Pins: 1254
Width: 34 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): AC82Q45 SLB8AAC82Q45 S LB8A; AC82Q45-SLB8A; AC82Q45SLB8A;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003908-AC82Q45 SLB8A
Product Name OEM Parts - OEM Parts (A - B) - AC82Q45 SLB8A
Unlock Full Specs
to access all available technical data