Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021120-AC82G45 S LB84
Length: 34 mm
Mounting: SMD (SMT)
Memory Type: DDR2, DDR3
Number of Pins: 1254
Width: 34 mm
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): AC82G45 S LB84AC82G45 SLB84; AC82G45SLB84;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021120-AC82G45 S LB84 |
| Product Name | OEM Parts - OEM Parts (A - B) - AC82G45 S LB84 |