Intel Corporation OEM Parts - OEM Parts (A - B) - AC5520 S LGMU AC5520 S LGMU

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042497-AC5520 S LGMU Mounting: SMD (SMT) Number of Pins: 1295 Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC5520 S LGMUAC5520 SLGMU; AC5520-SLGMU; AC5520/SLGMU; AC5520SLGMU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042497-AC5520 S LGMU Mounting: SMD (SMT) Number of Pins: 1295 Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC5520 S LGMUAC5520 SLGMU; AC5520-SLGMU; AC5520/SLGMU; AC5520SLGMU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AC5520 S LGMU - 1042497-AC5520 S LGMU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AC5520 S LGMU
1042497-AC5520 S LGMU
OEM Parts - OEM Parts (A - B) - AC5520 S LGMU 1042497-AC5520 S LGMU
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042497-AC5520 S LGMU Mounting: SMD (SMT) Number of Pins: 1295 Categories: OEM Parts(A-B) Case / Package: FCBGA Alternative Parts (Cross-Reference): AC5520 S LGMUAC5520 SLGMU; AC5520-SLGMU; AC5520/SLGMU; AC5520SLGMU; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042497-AC5520 S LGMU
Mounting: SMD (SMT)
Number of Pins: 1295
Categories: OEM Parts(A-B)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): AC5520 S LGMUAC5520 SLGMU; AC5520-SLGMU; AC5520/SLGMU; AC5520SLGMU;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1042497-AC5520 S LGMU
Product Name OEM Parts - OEM Parts (A - B) - AC5520 S LGMU
Unlock Full Specs
to access all available technical data