Manufacturer: Intel
Win Source Part Number: 198442-A80960CA33
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i960
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 168-PGA
Manufacturer Device Package: 168-PGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 198442-A80960CA33 |
| Product Name | Integrated Circuits(ICs) |