Manufacturer: Intel
Win Source Part Number: 198441-A80386DX20
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i386
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: Intel386 DX
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Co-Processors/DSP: Math Engine; Intel387 DX
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-BFCPGA
Manufacturer Device Package: 132-CPGA (36.8x36.8)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 198441-A80386DX20 |
| Product Name | Integrated Circuits(ICs) |