Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N 5SGXMA9N2F45C2N

Description
Manufacturer: Altera Win Source Part Number: 764327-5SGXMA9N2F45C 2N Series: Stratix V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1932-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 840 Number of LABs/CLBs: 317000 Number of Logic Elements/Cells: 840000 Total RAM Bits: 64210944 Categories: Integrated Circuits (ICs) Manufacturer Package: 1932-FBGA (45x45) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764327-5SGXMA9N2F45C 2N Series: Stratix V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1932-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 840 Number of LABs/CLBs: 317000 Number of Logic Elements/Cells: 840000 Total RAM Bits: 64210944 Categories: Integrated Circuits (ICs) Manufacturer Package: 1932-FBGA (45x45) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N - 764327-5SGXMA9N2F45C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N
764327-5SGXMA9N2F45C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N 764327-5SGXMA9N2F45C2N
Manufacturer: Altera Win Source Part Number: 764327-5SGXMA9N2F45C 2N Series: Stratix V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1932-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 840 Number of LABs/CLBs: 317000 Number of Logic Elements/Cells: 840000 Total RAM Bits: 64210944 Categories: Integrated Circuits (ICs) Manufacturer Package: 1932-FBGA (45x45) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764327-5SGXMA9N2F45C2N
Series: Stratix V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1932-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 840
Number of LABs/CLBs: 317000
Number of Logic Elements/Cells: 840000
Total RAM Bits: 64210944
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1932-FBGA (45x45)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA9N2F45C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA9N2F45C2N
FPGA Programmable Logic Device 696-5SGXMA9N2F45C2N
Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA9N2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA9N2F45C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA9N2F45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA9N2F45C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA9N2F45C2N
FPGA - Field Programmable Gate Array 5SGXMA9N2F45C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45C2N
FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45C2N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45C2N
FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764327-5SGXMA9N2F45C2N 696-5SGXMA9N2F45C2N 5SGXMA9N2F45C2N-ND 5SGXMA9N2F45C2N 5SGXMA9N2F45C2N 5SGXMA9N2F45C2N 5SGXMA9N2F45C2N 5SGXMA9N2F45C2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45C2N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 840000 840000 840000 840000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 930mV Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details