Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N 5SGXMA7N3F45C4N

Description
Manufacturer: Altera Win Source Part Number: 197878-5SGXMA7N3F45C 4N Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.82 V to 0.88 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 197878-5SGXMA7N3F45C 4N Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.82 V to 0.88 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N - 197878-5SGXMA7N3F45C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N
197878-5SGXMA7N3F45C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N 197878-5SGXMA7N3F45C4N
Manufacturer: Altera Win Source Part Number: 197878-5SGXMA7N3F45C 4N Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.82 V to 0.88 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197878-5SGXMA7N3F45C4N
Mounting: SMD (SMT)
Number of I/O: 840
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 59939840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1932-FBGA (45x45)
Supply Voltage - Operating: 0.82 V to 0.88 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA7N3F45C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA7N3F45C4N
FPGA Programmable Logic Device 696-5SGXMA7N3F45C4N
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA7N3F45C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7N3F45C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA7N3F45C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7N3F45C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7N3F45C4N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7N3F45C4N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7N3F45C4N
FPGAs (Field Programmable Gate Array) 5SGXMA7N3F45C4N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7N3F45C4N
FPGA - Field Programmable Gate Array 5SGXMA7N3F45C4N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 840 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N3F45C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N3F45C4N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N3F45C4N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N3F45C4N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 197878-5SGXMA7N3F45C4N 696-5SGXMA7N3F45C4N 5SGXMA7N3F45C4N-ND 5SGXMA7N3F45C4N 5SGXMA7N3F45C4N 5SGXMA7N3F45C4N 5SGXMA7N3F45C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N3F45C4N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000 622000
Package Type Other; 1932-FBGA (45x45) Other; FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.82 V ~ 0.88 V Other; 880mV Other; 0.82V ~ 0.88V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details