Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN

Description
Manufacturer: Intel Win Source Part Number: 813785-5SGXMA7N2F45I 3LN Packaging: Tray Mounting Style: SMD Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1932-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5SGXMA7
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 813785-5SGXMA7N2F45I 3LN Packaging: Tray Mounting Style: SMD Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1932-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5SGXMA7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN - 813785-5SGXMA7N2F45I3LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN
813785-5SGXMA7N2F45I3LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN 813785-5SGXMA7N2F45I3LN
Manufacturer: Intel Win Source Part Number: 813785-5SGXMA7N2F45I 3LN Packaging: Tray Mounting Style: SMD Number of I/O: 840 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1932-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5SGXMA7

Manufacturer: Intel
Win Source Part Number: 813785-5SGXMA7N2F45I3LN
Packaging: Tray
Mounting Style: SMD
Number of I/O: 840
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1932-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.82V ~ 0.88V
Part Number Series: 5SGXMA7

Buy Now
FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7N2F45I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7N2F45I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA7N2F45I3LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA7N2F45I3LN
FPGA Programmable Logic Device 696-5SGXMA7N2F45I3LN
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA7N2F45I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7N2F45I3LN can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXMA7N2F45I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7N2F45I3LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7N2F45I3LN
FPGA - Field Programmable Gate Array 5SGXMA7N2F45I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 840 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N2F45I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N2F45I3LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7N2F45I3LN
FPGAs (Field Programmable Gate Array) 5SGXMA7N2F45I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 51200000 622000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7N2F45I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7N2F45I3LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813785-5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN-ND 696-5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN 5SGXMA7N2F45I3LN
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7N2F45I3LN FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000 622000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other; 0.82V ~ 0.88V Other
Package Type Other; 1932-BBGA, FCBGA Other; FBGA Other; 1932-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details