Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN

Description
Manufacturer: Intel Win Source Part Number: 751442-5SGXMA7K2F40I 3LN Mounting Style: SMD Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 5SGXMA7 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 696 Supply Voltage (V): 0.82V ~ 0.88V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 751442-5SGXMA7K2F40I 3LN Mounting Style: SMD Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 5SGXMA7 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 696 Supply Voltage (V): 0.82V ~ 0.88V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN - 751442-5SGXMA7K2F40I3LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN
751442-5SGXMA7K2F40I3LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN 751442-5SGXMA7K2F40I3LN
Manufacturer: Intel Win Source Part Number: 751442-5SGXMA7K2F40I 3LN Mounting Style: SMD Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 5SGXMA7 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 696 Supply Voltage (V): 0.82V ~ 0.88V

Manufacturer: Intel
Win Source Part Number: 751442-5SGXMA7K2F40I3LN
Mounting Style: SMD
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 59939840
Categories: Integrated Circuits
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 5SGXMA7
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 696
Supply Voltage (V): 0.82V ~ 0.88V

Buy Now
FPGA Programmable Logic Device - 696-5SGXMA7K2F40I3LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA7K2F40I3LN
FPGA Programmable Logic Device 696-5SGXMA7K2F40I3LN
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA7K2F40I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F40I3LN can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGXMA7K2F40I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F40I3LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F40I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F40I3LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F40I3LN
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F40I3LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 51200000 622000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F40I3LN
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K2F40I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K2F40I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7K2F40I3LN
FPGA - Field Programmable Gate Array 5SGXMA7K2F40I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 751442-5SGXMA7K2F40I3LN 696-5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN-ND 5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN 5SGXMA7K2F40I3LN
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F40I3LN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 622000 622000 622000 622000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details