Intel Corporation FPGA Programmable Logic Device 5SGXMA7K2F35I3NAA

Description
IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA Product overview: 5SGXMA7K2F35I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F35I3NA A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA Product overview: 5SGXMA7K2F35I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F35I3NA A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMA7K2F35I3NAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA7K2F35I3NAA
FPGA Programmable Logic Device 696-5SGXMA7K2F35I3NAA
IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA Product overview: 5SGXMA7K2F35I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F35I3NA A can be used for catalog matching and distributor lookup.

IC FPGA 432 I/O 1152FBGA / series Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA Product overview: 5SGXMA7K2F35I3NAA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7K2F35I3NAA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031997-5SGXMA7K2F35I3NAA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031997-5SGXMA7K2F35I3NAA
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031997-5SGXMA7K2F35I3NAA
Win Source Part Number: 1031997-5SGXMA7K2F35 I3NAA Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 432 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 51200000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-5SGXMA7K2F35I3NA A Base Product Number: 5SGXMA7 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031997-5SGXMA7K2F35I3NAA
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 432
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 51200000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-5SGXMA7K2F35I3NAA
Base Product Number: 5SGXMA7
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35I3NAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35I3NAA
FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35I3NAA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K2F35I3NAA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K2F35I3NAA
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K2F35I3NAA
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMA7K2F35I3NAA 1031997-5SGXMA7K2F35I3NAA 5SGXMA7K2F35I3NAA 5SGXMA7K2F35I3NAA
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 622000 622000 622000 622000
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 432 pins 432 pins 432 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details