Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA7K1F35C1N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA7K1F35C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -1, which is the fastest option available for commercial devices. This FPGA is designed to operate under a range of conditions, with a core voltage supply of up to 1.35V and a programmable power technology supply of up to 1.8V. The device supports various transceiver speed grades, including a maximum data rate of 14.1 Gbps for its GX channels. The Stratix V series is suitable for both commercial and industrial applications, with temperature grades available to meet different environmental requirements. The device's specifications include detailed electrical characteristics, such as I/O timing and power consumption, which are critical for ensuring optimal performance in demanding applications. Engineers considering this FPGA should evaluate its high-speed capabilities, flexibility in programming, and robust performance metrics to determine its suitability for their specific project needs.

Datasheet Summary
Powered by GS/AI

The 5SGXMA7K1F35C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -1, which is the fastest option available for commercial devices. This FPGA is designed to operate under a range of conditions, with a core voltage supply of up to 1.35V and a programmable power technology supply of up to 1.8V. The device supports various transceiver speed grades, including a maximum data rate of 14.1 Gbps for its GX channels. The Stratix V series is suitable for both commercial and industrial applications, with temperature grades available to meet different environmental requirements. The device's specifications include detailed electrical characteristics, such as I/O timing and power consumption, which are critical for ensuring optimal performance in demanding applications. Engineers considering this FPGA should evaluate its high-speed capabilities, flexibility in programming, and robust performance metrics to determine its suitability for their specific project needs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA7K1F35C1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7K1F35C1N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7K1F35C1N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K1F35C1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K1F35C1N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K1F35C1N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA7K1F35C1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7K1F35C1N
FPGAs (Field Programmable Gate Array) 5SGXMA7K1F35C1N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7K1F35C1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7K1F35C1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7K1F35C1N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7K1F35C1N
FPGA - Field Programmable Gate Array 5SGXMA7K1F35C1N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 432 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA7K1F35C1N-ND 5SGXMA7K1F35C1N 5SGXMA7K1F35C1N 5SGXMA7K1F35C1N 5SGXMA7K1F35C1N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 622000 622000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details