Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA7H3F35C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA7H3F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA7H3F35C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA7H3F35C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA7H3F35C2N
FPGA Programmable Logic Device 696-5SGXMA7H3F35C2N
Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA7H3F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7H3F35C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA7H3F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA7H3F35C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N - 764326-5SGXMA7H3F35C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N
764326-5SGXMA7H3F35C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N 764326-5SGXMA7H3F35C2N
Manufacturer: Altera Win Source Part Number: 764326-5SGXMA7H3F35C 2N Series: Stratix V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 552 Number of LABs/CLBs: 234720 Number of Logic Elements/Cells: 622000 Total RAM Bits: 59939840 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764326-5SGXMA7H3F35C2N
Series: Stratix V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 552
Number of LABs/CLBs: 234720
Number of Logic Elements/Cells: 622000
Total RAM Bits: 59939840
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs - 386-5SGXMA7H3F35C2N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs
386-5SGXMA7H3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs 386-5SGXMA7H3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7H3F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7H3F35C2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA7H3F35C2N
FPGAs (Field Programmable Gate Array) 5SGXMA7H3F35C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 51200000 622000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA7H3F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA7H3F35C2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA7H3F35C2N
FPGA - Field Programmable Gate Array 5SGXMA7H3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA7H3F35C2N-ND 696-5SGXMA7H3F35C2N 764326-5SGXMA7H3F35C2N 386-5SGXMA7H3F35C2N 5SGXMA7H3F35C2N 5SGXMA7H3F35C2N 5SGXMA7H3F35C2N 5SGXMA7H3F35C2N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA7H3F35C2N FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2560 LABs 552 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 622000 622000 622000 622000 622000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details