Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA5K2F35I2N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, -3, or -4, and supports various transceiver speed grades, making it suitable for demanding data processing tasks. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. It has a maximum operating junction temperature of 125°C and offers a range of power supply options, including core and I/O voltages. The FPGA supports a significant number of I/O pins, specifically 432, and is packaged in a 1152FBGA format, facilitating integration into compact designs. This product is ideal for engineers seeking a versatile and robust FPGA solution for complex digital logic applications.

Datasheet Summary
Powered by GS/AI

The 5SGXMA5K2F35I2N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, -3, or -4, and supports various transceiver speed grades, making it suitable for demanding data processing tasks. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. It has a maximum operating junction temperature of 125°C and offers a range of power supply options, including core and I/O voltages. The FPGA supports a significant number of I/O pins, specifically 432, and is packaged in a 1152FBGA format, facilitating integration into compact designs. This product is ideal for engineers seeking a versatile and robust FPGA solution for complex digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2N
FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA5K2F35I2N
FPGA - Field Programmable Gate Array 5SGXMA5K2F35I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 432 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5K2F35I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5K2F35I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5K2F35I2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA5K2F35I2N-ND 5SGXMA5K2F35I2N 5SGXMA5K2F35I2N 5SGXMA5K2F35I2N 5SGXMA5K2F35I2N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details