Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA5H3F35I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA5H3F35I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility in performance and thermal management. The device is designed to operate under specific electrical characteristics, including a core voltage range of 1.35V and a maximum junction temperature of 125°C. It also includes advanced transceiver capabilities, with support for multiple data rates, making it suitable for high-speed communication applications. The device is packaged in a 1152-BBGA format, facilitating integration into compact designs. Overall, the 5SGXMA5H3F35I3N is ideal for engineers seeking a robust FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGXMA5H3F35I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility in performance and thermal management. The device is designed to operate under specific electrical characteristics, including a core voltage range of 1.35V and a maximum junction temperature of 125°C. It also includes advanced transceiver capabilities, with support for multiple data rates, making it suitable for high-speed communication applications. The device is packaged in a 1152-BBGA format, facilitating integration into compact designs. Overall, the 5SGXMA5H3F35I3N is ideal for engineers seeking a robust FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA5H3F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA5H3F35I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA5H3F35I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA5H3F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA5H3F35I3N
FPGAs (Field Programmable Gate Array) 5SGXMA5H3F35I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 552 46080000 490000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA5H3F35I3N
FPGA - Field Programmable Gate Array 5SGXMA5H3F35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2304 LABs 552 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5H3F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5H3F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5H3F35I3N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA5H3F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA5H3F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA5H3F35I3N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA5H3F35I3N-ND 5SGXMA5H3F35I3N 5SGXMA5H3F35I3N 5SGXMA5H3F35I3N 5SGXMA5H3F35I3N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details