Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA4K3F35C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA4K3F35C2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 600 I/O pins and is packaged in a 1152FBGA format. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. It is capable of handling transceiver speeds up to 14.1 Gbps, making it suitable for demanding data communication tasks. The FPGA operates within a temperature range of -55°C to 125°C and has defined absolute maximum ratings for power supply and input voltage, ensuring reliability under specified conditions. This device is ideal for engineers seeking a robust FPGA solution for complex designs requiring high-speed data processing and extensive I/O capabilities.

Datasheet Summary
Powered by GS/AI

The 5SGXMA4K3F35C2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 600 I/O pins and is packaged in a 1152FBGA format. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. It is capable of handling transceiver speeds up to 14.1 Gbps, making it suitable for demanding data communication tasks. The FPGA operates within a temperature range of -55°C to 125°C and has defined absolute maximum ratings for power supply and input voltage, ensuring reliability under specified conditions. This device is ideal for engineers seeking a robust FPGA solution for complex designs requiring high-speed data processing and extensive I/O capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA4K3F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA4K3F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA4K3F35C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4K3F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4K3F35C2N
FPGAs (Field Programmable Gate Array) 5SGXMA4K3F35C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA4K3F35C2N
FPGA - Field Programmable Gate Array 5SGXMA4K3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4K3F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4K3F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4K3F35C2N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4K3F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4K3F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4K3F35C2N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA4K3F35C2N-ND 5SGXMA4K3F35C2N 5SGXMA4K3F35C2N 5SGXMA4K3F35C2N 5SGXMA4K3F35C2N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details