Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA4K1F35C1N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA4K1F35C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -1, which is the fastest available in this series, ensuring optimal processing capabilities. The device supports a variety of transceiver speed grades, including up to 14.1 Gbps for the GX channel, making it suitable for high-speed data transfer applications. This FPGA operates within a commercial temperature range and is characterized by its low power consumption, which is critical for energy-sensitive designs. The device's electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, providing flexibility in various operating environments. Engineers considering this FPGA should note its extensive I/O capabilities, programmable I/O elements, and robust performance metrics, which are essential for complex digital designs. The Stratix V series is known for its reliability and performance, making the 5SGXMA4K1F35C1N a strong candidate for demanding applications in telecommunications, data centers, and high-speed computing.

Datasheet Summary
Powered by GS/AI

The 5SGXMA4K1F35C1N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -1, which is the fastest available in this series, ensuring optimal processing capabilities. The device supports a variety of transceiver speed grades, including up to 14.1 Gbps for the GX channel, making it suitable for high-speed data transfer applications. This FPGA operates within a commercial temperature range and is characterized by its low power consumption, which is critical for energy-sensitive designs. The device's electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, providing flexibility in various operating environments. Engineers considering this FPGA should note its extensive I/O capabilities, programmable I/O elements, and robust performance metrics, which are essential for complex digital designs. The Stratix V series is known for its reliability and performance, making the 5SGXMA4K1F35C1N a strong candidate for demanding applications in telecommunications, data centers, and high-speed computing.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA4K1F35C1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA4K1F35C1N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA4K1F35C1N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4K1F35C1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4K1F35C1N
FPGAs (Field Programmable Gate Array) 5SGXMA4K1F35C1N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4K1F35C1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4K1F35C1N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4K1F35C1N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA4K1F35C1N
FPGA - Field Programmable Gate Array 5SGXMA4K1F35C1N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4K1F35C1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4K1F35C1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4K1F35C1N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA4K1F35C1N-ND 5SGXMA4K1F35C1N 5SGXMA4K1F35C1N 5SGXMA4K1F35C1N 5SGXMA4K1F35C1N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details