Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA4H3F35C4N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA4H3F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA4H3F35C4N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA4H3F35C4N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA4H3F35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA4H3F35C4N
FPGA Programmable Logic Device 696-5SGXMA4H3F35C4N
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H3F35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H3F35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 997134-5SGXMA4H3F35C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
997134-5SGXMA4H3F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 997134-5SGXMA4H3F35C4N
Win Source Part Number: 997134-5SGXMA4H3F35C 4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5SGXMA4 Product Status: Obsolete

Win Source Part Number: 997134-5SGXMA4H3F35C4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 37888000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5SGXMA4
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA4H3F35C4N
FPGA - Field Programmable Gate Array 5SGXMA4H3F35C4N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 552 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4H3F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4H3F35C4N
FPGAs (Field Programmable Gate Array) 5SGXMA4H3F35C4N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H3F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H3F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H3F35C4N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H3F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H3F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H3F35C4N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA4H3F35C4N-ND 696-5SGXMA4H3F35C4N 997134-5SGXMA4H3F35C4N 5SGXMA4H3F35C4N 5SGXMA4H3F35C4N 5SGXMA4H3F35C4N 5SGXMA4H3F35C4N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-4 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details