Intel Corporation FPGA Programmable Logic Device 5SGXMA4H2F35I3LNAB

Description
IC FPGA 600 I/O 1152FBGA Product overview: 5SGXMA4H2F35I3LNAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35I3LN AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 600 I/O 1152FBGA Product overview: 5SGXMA4H2F35I3LNAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35I3LN AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMA4H2F35I3LNAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA4H2F35I3LNAB
FPGA Programmable Logic Device 696-5SGXMA4H2F35I3LNAB
IC FPGA 600 I/O 1152FBGA Product overview: 5SGXMA4H2F35I3LNAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35I3LN AB can be used for catalog matching and distributor lookup.

IC FPGA 600 I/O 1152FBGA Product overview: 5SGXMA4H2F35I3LNAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35I3LNAB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB - 721772-5SGXMA4H2F35I3LNAB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB
721772-5SGXMA4H2F35I3LNAB
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB 721772-5SGXMA4H2F35I3LNAB
Manufacturer: Altera Win Source Part Number: 721772-5SGXMA4H2F35I 3LNAB Manufacturer Homepage: www.altera.com Reference case: BGA1152 Reference Date Code: 1537+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 721772-5SGXMA4H2F35I3LNAB
Manufacturer Homepage: www.altera.com
Reference case: BGA1152
Reference Date Code: 1537+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I3LNAB
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I3LNAB
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35I3LNAB
FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35I3LNAB
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMA4H2F35I3LNAB 721772-5SGXMA4H2F35I3LNAB 5SGXMA4H2F35I3LNAB 5SGXMA4H2F35I3LNAB
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35I3LNAB Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 600 pins 600 pins 600 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details