Category: OEM Souring
Win Source Part Number: 1463296-5SGXMA4H2F35
Manufacturer: Altera
IC FPGA 600 I/O 1152FBGA
IC FPGA 600 I/O 1152FBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1463296-5SGXMA4H2F35I3G | 5SGXMA4H2F35I3G | 5SGXMA4H2F35I3G | 5SGXMA4H2F35I3G |
| Product Name | OEM Souring | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 0.82V ~ 0.88V | ||
| Logic Cells / Logic Blocks | 420000 | 420000 | ||
| User I/Os | 600 pins | 600 pins |