Intel Corporation FPGA Programmable Logic Device 5SGXMA4H2F35C3N

Description
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H2F35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H2F35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMA4H2F35C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA4H2F35C3N
FPGA Programmable Logic Device 696-5SGXMA4H2F35C3N
Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H2F35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA4H2F35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA4H2F35C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265052-5SGXMA4H2F35C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265052-5SGXMA4H2F35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265052-5SGXMA4H2F35C3N
Win Source Part Number: 1265052-5SGXMA4H2F35 C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 158500 Number of Logic Elements/Cells: 420000 Total RAM Bits: 37888000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966089 Base Product Number: 5SGXMA4 Product Status: Obsolete

Win Source Part Number: 1265052-5SGXMA4H2F35C3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 158500
Number of Logic Elements/Cells: 420000
Total RAM Bits: 37888000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966089
Base Product Number: 5SGXMA4
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35C3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35C3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA4H2F35C3N
FPGA - Field Programmable Gate Array 5SGXMA4H2F35C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 1900 LABs 552 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35C3N
FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35C3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 37888000 420000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35C3N
IC FPGA 600 1152FBGA

IC FPGA 600 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA4H2F35C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA4H2F35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA4H2F35C3N
IC FPGA 600 1152FBGA

IC FPGA 600 1152FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMA4H2F35C3N 1265052-5SGXMA4H2F35C3N 5SGXMA4H2F35C3N-ND 5SGXMA4H2F35C3N 5SGXMA4H2F35C3N 5SGXMA4H2F35C3N 5SGXMA4H2F35C3N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
User I/Os 552 pins 600 pins 600 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details