Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA3K2F40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA3K2F40I3N
FPGA Programmable Logic Device 696-5SGXMA3K2F40I3N
FPGA Stratix V GX, 340K Cells, 1517-Pin FC-FBGA, 14.1Gbps Transceivers Product overview: 5SGXMA3K2F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I3N can be used for catalog matching and distributor lookup.

FPGA Stratix V GX, 340K Cells, 1517-Pin FC-FBGA, 14.1Gbps Transceivers Product overview: 5SGXMA3K2F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3K2F40I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N - 856792-5SGXMA3K2F40I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N
856792-5SGXMA3K2F40I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N 856792-5SGXMA3K2F40I3N
Manufacturer: Intel Win Source Part Number: 856792-5SGXMA3K2F40I 3N Series: Stratix® V GX Features: series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 Package: Tray Number of I/O: 600 Part Status: Obsolete Family Name: 5SGXMA3 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856792-5SGXMA3K2F40I3N
Series: Stratix® V GX
Features: series Field Programmable Gate Array (FPGA) IC 600 19456000 340000
Package: Tray
Number of I/O: 600
Part Status: Obsolete
Family Name: 5SGXMA3
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I3N
FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I3N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3K2F40I3N
FPGA - Field Programmable Gate Array 5SGXMA3K2F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs - 386-5SGXMA3K2F40I3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs
386-5SGXMA3K2F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs 386-5SGXMA3K2F40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3K2F40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3K2F40I3N
IC FPGA 600 I/O 1517FBGA

IC FPGA 600 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA3K2F40I3N-ND 696-5SGXMA3K2F40I3N 856792-5SGXMA3K2F40I3N 5SGXMA3K2F40I3N 5SGXMA3K2F40I3N 5SGXMA3K2F40I3N 386-5SGXMA3K2F40I3N 5SGXMA3K2F40I3N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3K2F40I3N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 696 IOs Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 340000 340000 340000 340000
Registers 513000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details