Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I3N

Description
Win Source Part Number: 1032705-5SGXMA3H2F35 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 128300 Number of Logic Elements/Cells: 340000 Total RAM Bits: 19456000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5SGXMA3K3F35I3N; 5SGXEA3K3F35C2N; 5SGXEA3K3F35C3N; ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969164 Base Product Number: 5SGXMA3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032705-5SGXMA3H2F35 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 128300 Number of Logic Elements/Cells: 340000 Total RAM Bits: 19456000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5SGXMA3K3F35I3N; 5SGXEA3K3F35C2N; 5SGXEA3K3F35C3N; ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969164 Base Product Number: 5SGXMA3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032705-5SGXMA3H2F35I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032705-5SGXMA3H2F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032705-5SGXMA3H2F35I3N
Win Source Part Number: 1032705-5SGXMA3H2F35 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 128300 Number of Logic Elements/Cells: 340000 Total RAM Bits: 19456000 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5SGXMA3K3F35I3N; 5SGXEA3K3F35C2N; 5SGXEA3K3F35C3N; ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969164 Base Product Number: 5SGXMA3 Product Status: Obsolete

Win Source Part Number: 1032705-5SGXMA3H2F35I3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 128300
Number of Logic Elements/Cells: 340000
Total RAM Bits: 19456000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5SGXMA3K3F35I3N; 5SGXEA3K3F35C2N; 5SGXEA3K3F35C3N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969164
Base Product Number: 5SGXMA3
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGXMA3H2F35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMA3H2F35I3N
FPGA Programmable Logic Device 696-5SGXMA3H2F35I3N
Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA3H2F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3H2F35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 340000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGXMA3H2F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMA3H2F35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I3N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I3N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I3N
FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3H2F35I3N
FPGA - Field Programmable Gate Array 5SGXMA3H2F35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1032705-5SGXMA3H2F35I3N 696-5SGXMA3H2F35I3N 5SGXMA3H2F35I3N-ND 5SGXMA3H2F35I3N 5SGXMA3H2F35I3N 5SGXMA3H2F35I3N 5SGXMA3H2F35I3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 340000 340000 340000 340000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other Other; 0.82V ~ 0.88V
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details