Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA3H2F35I2N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, which allows for efficient processing capabilities. The device supports a maximum operating junction temperature of 125°C and is available in a 1152FBGA package with 600 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA operates under defined electrical characteristics, including a core voltage supply range of 1.0V to 1.35V and a programmable power technology supply of up to 1.8V. It is rated for both commercial and industrial temperature grades, ensuring versatility in various environments. The device also includes advanced transceiver specifications, supporting data rates up to 12.5 Gbps, which is beneficial for high-speed communication applications. Engineers considering this FPGA should evaluate its performance specifications, power requirements, and environmental ratings to determine its suitability for their specific project needs.

Datasheet Summary
Powered by GS/AI

The 5SGXMA3H2F35I2N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -2, which allows for efficient processing capabilities. The device supports a maximum operating junction temperature of 125°C and is available in a 1152FBGA package with 600 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA operates under defined electrical characteristics, including a core voltage supply range of 1.0V to 1.35V and a programmable power technology supply of up to 1.8V. It is rated for both commercial and industrial temperature grades, ensuring versatility in various environments. The device also includes advanced transceiver specifications, supporting data rates up to 12.5 Gbps, which is beneficial for high-speed communication applications. Engineers considering this FPGA should evaluate its performance specifications, power requirements, and environmental ratings to determine its suitability for their specific project needs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3H2F35I2N
FPGA - Field Programmable Gate Array 5SGXMA3H2F35I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 432 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I2N
FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I2N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3H2F35I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3H2F35I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3H2F35I2N
IC FPGA 600 I/O 1152FBGA

IC FPGA 600 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA3H2F35I2N-ND 5SGXMA3H2F35I2N 5SGXMA3H2F35I2N 5SGXMA3H2F35I2N 5SGXMA3H2F35I2N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 340000 340000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details