Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA3E3H29C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA3E3H29C2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 600 I/O pins and is packaged in a 780HBGA format. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. The FPGA is capable of handling complex logic functions and high-speed data processing, making it suitable for applications requiring significant computational resources. It operates within a temperature range of -55°C to 125°C and has defined absolute maximum ratings for power supply and input/output conditions, ensuring reliability under specified conditions. This product is ideal for engineers looking for a robust FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGXMA3E3H29C2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 600 I/O pins and is packaged in a 780HBGA format. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. The FPGA is capable of handling complex logic functions and high-speed data processing, making it suitable for applications requiring significant computational resources. It operates within a temperature range of -55°C to 125°C and has defined absolute maximum ratings for power supply and input/output conditions, ensuring reliability under specified conditions. This product is ideal for engineers looking for a robust FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA3E3H29C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA3E3H29C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA3E3H29C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3E3H29C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3E3H29C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3E3H29C2N
IC FPGA 600 I/O 780HBGA

IC FPGA 600 I/O 780HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA3E3H29C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA3E3H29C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA3E3H29C2N
IC FPGA 600 I/O 780HBGA

IC FPGA 600 I/O 780HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA3E3H29C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA3E3H29C2N
FPGAs (Field Programmable Gate Array) 5SGXMA3E3H29C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 19456000 340000 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA3E3H29C2N
FPGA - Field Programmable Gate Array 5SGXMA3E3H29C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 360 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABs 360 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA3E3H29C2N-ND 5SGXMA3E3H29C2N 5SGXMA3E3H29C2N 5SGXMA3E3H29C2N 5SGXMA3E3H29C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 340000 340000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details