Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEBBR3H43I3L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEBBR3H43I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture with 532,480 logic elements and supports advanced transceiver capabilities, including data rates up to 12.5 Gbps. This FPGA is available in a 1760-BBGA package, making it suitable for various applications requiring high performance and flexibility. The device operates under commercial and industrial temperature grades, ensuring reliability in diverse environments. It is designed to meet stringent electrical characteristics, including core and I/O power supply requirements, and offers programmable I/O timing for enhanced performance. The Stratix V series is known for its scalability and efficiency, making it a viable option for engineers looking to implement complex digital designs.

Datasheet Summary
Powered by GS/AI

The 5SGXEBBR3H43I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture with 532,480 logic elements and supports advanced transceiver capabilities, including data rates up to 12.5 Gbps. This FPGA is available in a 1760-BBGA package, making it suitable for various applications requiring high performance and flexibility. The device operates under commercial and industrial temperature grades, ensuring reliability in diverse environments. It is designed to meet stringent electrical characteristics, including core and I/O power supply requirements, and offers programmable I/O timing for enhanced performance. The Stratix V series is known for its scalability and efficiency, making it a viable option for engineers looking to implement complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEBBR3H43I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEBBR3H43I3L-ND
FPGAs (Field Programmable Gate Array) 5SGXEBBR3H43I3L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEBBR3H43I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEBBR3H43I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEBBR3H43I3L
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEBBR3H43I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEBBR3H43I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEBBR3H43I3L
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEBBR3H43I3L
FPGA - Field Programmable Gate Array 5SGXEBBR3H43I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEBBR3H43I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEBBR3H43I3L
FPGAs (Field Programmable Gate Array) 5SGXEBBR3H43I3L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEBBR3H43I3L-ND 5SGXEBBR3H43I3L 5SGXEBBR3H43I3L 5SGXEBBR3H43I3L 5SGXEBBR3H43I3L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details