Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB9R3H43C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB9R3H43C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. This device features a core speed grade of C2L, which is optimized for low power consumption while maintaining robust performance. It supports transceiver speeds of up to 12.5 Gbps, making it suitable for applications requiring high data throughput. The FPGA operates within a temperature range suitable for both commercial and industrial environments, ensuring reliability across various conditions. It includes programmable I/O elements that allow for flexible interfacing options, and its architecture supports advanced features such as high-speed serial transceivers and extensive logic resources. Engineers considering the 5SGXEB9R3H43C2L should note its power supply requirements, which include multiple voltage levels for core, I/O, and auxiliary functions, as well as its absolute maximum ratings to avoid damage during operation. This FPGA is ideal for applications in telecommunications, data processing, and other fields where performance and adaptability are critical.

Datasheet Summary
Powered by GS/AI

The 5SGXEB9R3H43C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. This device features a core speed grade of C2L, which is optimized for low power consumption while maintaining robust performance. It supports transceiver speeds of up to 12.5 Gbps, making it suitable for applications requiring high data throughput. The FPGA operates within a temperature range suitable for both commercial and industrial environments, ensuring reliability across various conditions. It includes programmable I/O elements that allow for flexible interfacing options, and its architecture supports advanced features such as high-speed serial transceivers and extensive logic resources. Engineers considering the 5SGXEB9R3H43C2L should note its power supply requirements, which include multiple voltage levels for core, I/O, and auxiliary functions, as well as its absolute maximum ratings to avoid damage during operation. This FPGA is ideal for applications in telecommunications, data processing, and other fields where performance and adaptability are critical.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB9R3H43C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB9R3H43C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEB9R3H43C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB9R3H43C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB9R3H43C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB9R3H43C2L
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB9R3H43C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB9R3H43C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB9R3H43C2L
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEB9R3H43C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB9R3H43C2L
FPGAs (Field Programmable Gate Array) 5SGXEB9R3H43C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 840000 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB9R3H43C2L
FPGA - Field Programmable Gate Array 5SGXEB9R3H43C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 600 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB9R3H43C2L-ND 5SGXEB9R3H43C2L 5SGXEB9R3H43C2L 5SGXEB9R3H43C2L 5SGXEB9R3H43C2L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details