Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB6R2F40C2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB6R2F40C2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. The device operates within a core voltage range of 1.35V and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with specifications for high-speed data transmission. The device's electrical characteristics include detailed power consumption metrics and I/O timing parameters, making it a reliable choice for engineers seeking a versatile FPGA solution.

Datasheet Summary
Powered by GS/AI

The 5SGXEB6R2F40C2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. The device operates within a core voltage range of 1.35V and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with specifications for high-speed data transmission. The device's electrical characteristics include detailed power consumption metrics and I/O timing parameters, making it a reliable choice for engineers seeking a versatile FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F40C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB6R2F40C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXEB6R2F40C2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F40C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB6R2F40C2LN
FPGAs (Field Programmable Gate Array) 5SGXEB6R2F40C2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000 1517-FBGA (40x40)

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 53248000 597000 1517-FBGA (40x40)

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB6R2F40C2LN
FPGA - Field Programmable Gate Array 5SGXEB6R2F40C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2660 LABS 432 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F40C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB6R2F40C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB6R2F40C2LN
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB6R2F40C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB6R2F40C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB6R2F40C2LN
IC FPGA 432 I/O 1517FBGA

IC FPGA 432 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB6R2F40C2LN-ND 5SGXEB6R2F40C2LN 5SGXEB6R2F40C2LN 5SGXEB6R2F40C2LN 5SGXEB6R2F40C2LN
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA Other; 1517-FBGA (40x40)
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 597000 597000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details