Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43I2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43I2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports a range of operating conditions, including commercial and industrial temperature grades, ensuring versatility in various environments. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device also includes programmable I/O elements, which provide flexibility in interfacing with different systems. Power consumption and electrical characteristics are optimized for performance, with specific ratings for core and periphery voltages. The absolute maximum ratings indicate robust operational limits, ensuring reliability under specified conditions. Overall, the 5SGXEB5R2F43I2N is a capable FPGA for engineers looking for high-speed, flexible solutions in their designs.

Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43I2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports a range of operating conditions, including commercial and industrial temperature grades, ensuring versatility in various environments. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device also includes programmable I/O elements, which provide flexibility in interfacing with different systems. Power consumption and electrical characteristics are optimized for performance, with specific ratings for core and periphery voltages. The absolute maximum ratings indicate robust operational limits, ensuring reliability under specified conditions. Overall, the 5SGXEB5R2F43I2N is a capable FPGA for engineers looking for high-speed, flexible solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43I2N
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43I2N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43I2N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB5R2F43I2N
FPGA - Field Programmable Gate Array 5SGXEB5R2F43I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB5R2F43I2N-ND 5SGXEB5R2F43I2N 5SGXEB5R2F43I2N 5SGXEB5R2F43I2N 5SGXEB5R2F43I2N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details