Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility in deployment based on temperature requirements. This FPGA is designed to handle complex tasks with its programmable I/O elements and transceiver specifications, which include support for high data rates. The device operates within defined electrical parameters, with absolute maximum ratings that ensure reliability under specified conditions. It is available in a 1760-BBGA package, facilitating integration into various systems. Engineers considering this FPGA should evaluate its performance specifications and compatibility with their project requirements, particularly in terms of speed grades and power consumption.

Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility in deployment based on temperature requirements. This FPGA is designed to handle complex tasks with its programmable I/O elements and transceiver specifications, which include support for high data rates. The device operates within defined electrical parameters, with absolute maximum ratings that ensure reliability under specified conditions. It is available in a 1760-BBGA package, facilitating integration into various systems. Engineers considering this FPGA should evaluate its performance specifications and compatibility with their project requirements, particularly in terms of speed grades and power consumption.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C3N-ND
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
OEM Souring - 1463112-5SGXEB5R2F43C3N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463112-5SGXEB5R2F43 C3N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463112-5SGXEB5R2F43C3N
Manufacturer: Altera

Buy Now
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C3N
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C3N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB5R2F43C3N
FPGA - Field Programmable Gate Array 5SGXEB5R2F43C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 600 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C3N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB5R2F43C3N-ND 1463112-5SGXEB5R2F43C3N 5SGXEB5R2F43C3N 5SGXEB5R2F43C3N 5SGXEB5R2F43C3N 5SGXEB5R2F43C3N
Product Name FPGAs (Field Programmable Gate Array) OEM Souring FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3N - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details