Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various transceiver speed grades, including C2, allowing for data rates up to 12.5 Gbps. The device is available in a 1760-BBGA package, making it suitable for compact designs. The operating conditions for the 5SGXEB5R2F43C2L include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. It is rated for both commercial and industrial temperature grades, providing flexibility for different application environments. The FPGA also includes programmable I/O elements, which enhance its versatility in handling various signal types and protocols. Engineers considering this FPGA should note its robust performance characteristics, including power consumption metrics and I/O timing specifications, which are critical for high-speed applications. Overall, the 5SGXEB5R2F43C2L is a suitable choice for projects requiring high data throughput and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEB5R2F43C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. This FPGA supports various transceiver speed grades, including C2, allowing for data rates up to 12.5 Gbps. The device is available in a 1760-BBGA package, making it suitable for compact designs. The operating conditions for the 5SGXEB5R2F43C2L include a core voltage range of 1.0V to 1.35V and a maximum junction temperature of 125°C. It is rated for both commercial and industrial temperature grades, providing flexibility for different application environments. The FPGA also includes programmable I/O elements, which enhance its versatility in handling various signal types and protocols. Engineers considering this FPGA should note its robust performance characteristics, including power consumption metrics and I/O timing specifications, which are critical for high-speed applications. Overall, the 5SGXEB5R2F43C2L is a suitable choice for projects requiring high data throughput and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C2L
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C2L
FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEB5R2F43C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEB5R2F43C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEB5R2F43C2L
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEB5R2F43C2L
FPGA - Field Programmable Gate Array 5SGXEB5R2F43C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEB5R2F43C2L-ND 5SGXEB5R2F43C2L 5SGXEB5R2F43C2L 5SGXEB5R2F43C2L 5SGXEB5R2F43C2L
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details