The 5SGXEABN2F45I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a variety of transceiver speed grades, allowing for flexible data transmission rates, including up to 12.5 Gbps for certain configurations. The device is available in both commercial and industrial temperature grades, making it suitable for a range of environments. The FPGA operates with a core voltage supply of 1.35 V and has a maximum junction temperature of 125 °C. It is designed to meet stringent electrical and switching characteristics, ensuring reliable performance in demanding applications. The device also includes programmable I/O elements, which provide versatility in interfacing with other components. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 840 IOs
IC FPGA 840 I/O 1932FBGA
IC FPGA 840 I/O 1932FBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXEABN2F45I3N-ND | 5SGXEABN2F45I3N | 5SGXEABN2F45I3N | 5SGXEABN2F45I3N | 5SGXEABN2F45I3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | |||
| Pins | 1932 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 952000 | 952000 |