Win Source Part Number: 1357037-5SGXEABN2F45
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® V GX
Package: Tray
Product Status: Obsolete
Package / Case: 1932-BBGA, FCBGA
Supplier Device Package: 1932-FBGA, FC (45x45)
Base Product Number: 5SGXEAB
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 0.82V ~ 0.88V
Number of Logic Elements/Cells: 952000
Total RAM Bits: 53248000
Number of I/O: 840
Number of LABs/CLBs: 359200
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: 5SGXEABN2F45C2LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEABN2F45C2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 840 IOs
IC FPGA 840 I/O 1932FBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
IC FPGA 840 I/O 1932FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1357037-5SGXEABN2F45C2LN | 696-5SGXEABN2F45C2LN | 5SGXEABN2F45C2LN-ND | 5SGXEABN2F45C2LN | 5SGXEABN2F45C2LN | 5SGXEABN2F45C2LN | 5SGXEABN2F45C2LN |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 952000 | 952000 | 952000 | 952000 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 0.82V ~ 0.88V | Other; 880mV | Other; 0.82V ~ 0.88V | Other | |||
| Package Type | Other; FBGA | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA |