Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEABN2F45C2

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEABN2F45C2 is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The device includes a variety of integrated hard intellectual property (IP) blocks, enhancing its functionality for digital signal processing (DSP) applications. It offers a significant number of I/O pins, specifically 840, and is packaged in a 1932FBGA format. The Stratix V series is optimized for various applications, including military communications and network test equipment, providing a low-risk path to HardCopy V ASICs for higher volume production.

Datasheet Summary
Powered by GS/AI

The 5SGXEABN2F45C2 is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The device includes a variety of integrated hard intellectual property (IP) blocks, enhancing its functionality for digital signal processing (DSP) applications. It offers a significant number of I/O pins, specifically 840, and is packaged in a 1932FBGA format. The Stratix V series is optimized for various applications, including military communications and network test equipment, providing a low-risk path to HardCopy V ASICs for higher volume production.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEABN2F45C2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEABN2F45C2-ND
FPGAs (Field Programmable Gate Array) 5SGXEABN2F45C2-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEABN2F45C2
FPGA - Field Programmable Gate Array 5SGXEABN2F45C2
FPGA - Field Programmable Gate Array Stratix V GX

FPGA - Field Programmable Gate Array Stratix V GX

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEABN2F45C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEABN2F45C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEABN2F45C2
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEABN2F45C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEABN2F45C2
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEABN2F45C2
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEABN2F45C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEABN2F45C2
FPGAs (Field Programmable Gate Array) 5SGXEABN2F45C2
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEABN2F45C2-ND 5SGXEABN2F45C2 5SGXEABN2F45C2 5SGXEABN2F45C2 5SGXEABN2F45C2
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724I8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details