Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: 5SGXEABK2H40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEABK2H40I3N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031995-5SGXEABK2H40
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Number of I/O: 696
Number of LABs/CLBs: 359200
Number of Logic Elements/Cells: 952000
Total RAM Bits: 53248000
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-HBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5SGXMABK3H40I3LN; 5SGXMABK3H40I4N; 5SGXMABK2H40C2LN;
ECCN: 3A001A2C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973952
Base Product Number: 5SGXEAB
Product Status: Obsolete
IC FPGA 696 I/O 1517HBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517HBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXEABK2H40I3N-ND | 696-5SGXEABK2H40I3N | 1031995-5SGXEABK2H40I3N | 5SGXEABK2H40I3N | 5SGXEABK2H40I3N | 5SGXEABK2H40I3N | 5SGXEABK2H40I3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1517-BBGA, FCBGA | Other; HBGA | Other; 1517-BBGA, FCBGA | ||||
| Pins | 1517 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 952000 | 952000 | 952000 | 952000 |