The 5SGXEABK1H40I2N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is housed in a 1517 HBGA package. This FPGA supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operating conditions. The device is capable of handling complex designs with its programmable I/O elements and advanced transceiver specifications, which include support for high-speed data rates. The operating temperature range is suitable for both commercial and industrial environments, making it versatile for a wide range of applications. The absolute maximum ratings provide guidance on power supply and temperature limits, ensuring reliable operation within specified parameters. This FPGA is ideal for engineers seeking a robust solution for demanding embedded applications.
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517HBGA
IC FPGA 696 I/O 1517HBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 952000 1517-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXEABK1H40I2N-ND | 5SGXEABK1H40I2N | 5SGXEABK1H40I2N | 5SGXEABK1H40I2N | 5SGXEABK1H40I2N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |