Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA9N2F45C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA9N2F45C2L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 840 I/O pins and is packaged in a 1932FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for data rates up to 12.5 Gbps on certain channels. The device also includes programmable I/O elements, enhancing its adaptability for different use cases. Overall, the 5SGXEA9N2F45C2L is a versatile choice for engineers seeking a reliable FPGA solution for demanding projects.

Datasheet Summary
Powered by GS/AI

The 5SGXEA9N2F45C2L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 840 I/O pins and is packaged in a 1932FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for data rates up to 12.5 Gbps on certain channels. The device also includes programmable I/O elements, enhancing its adaptability for different use cases. Overall, the 5SGXEA9N2F45C2L is a versatile choice for engineers seeking a reliable FPGA solution for demanding projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA9N2F45C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA9N2F45C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA9N2F45C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA9N2F45C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA9N2F45C2L
FPGAs (Field Programmable Gate Array) 5SGXEA9N2F45C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA9N2F45C2L
FPGA - Field Programmable Gate Array 5SGXEA9N2F45C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 840 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9N2F45C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9N2F45C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9N2F45C2L
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9N2F45C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9N2F45C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9N2F45C2L
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA9N2F45C2L-ND 5SGXEA9N2F45C2L 5SGXEA9N2F45C2L 5SGXEA9N2F45C2L 5SGXEA9N2F45C2L
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 840000 840000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details