Intel Corporation FPGA Programmable Logic Device 5SGXEA9K3H40C2N

Description
Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: 5SGXEA9K3H40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA9K3H40C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: 5SGXEA9K3H40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA9K3H40C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXEA9K3H40C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXEA9K3H40C2N
FPGA Programmable Logic Device 696-5SGXEA9K3H40C2N
Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: 5SGXEA9K3H40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA9K3H40C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 840000-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: 5SGXEA9K3H40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXEA9K3H40C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA9K3H40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA9K3H40C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N - 736526-5SGXEA9K3H40C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N
736526-5SGXEA9K3H40C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N 736526-5SGXEA9K3H40C2N
Manufacturer: Altera Win Source Part Number: 736526-5SGXEA9K3H40C 2N Series: Stratix V GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 696 Number of LABs/CLBs: 317000 Number of Logic Elements/Cells: 840000 Total RAM Bits: 64210944 Family Name: 5SGXA9 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1517-HBGA (45x45) Alternative Parts (Cross-Reference): XCVU080-2FFVB1517C; XCVU080-2FFVB1517I; XCVU080-L1FFVB1517I; Introduction Date: April 01, 2010 ECCN: 3A001.a.7.a Country of Origin: Unknown Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 736526-5SGXEA9K3H40C2N
Series: Stratix V GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 696
Number of LABs/CLBs: 317000
Number of Logic Elements/Cells: 840000
Total RAM Bits: 64210944
Family Name: 5SGXA9
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 1517-HBGA (45x45)
Alternative Parts (Cross-Reference): XCVU080-2FFVB1517C; XCVU080-2FFVB1517I; XCVU080-L1FFVB1517I;
Introduction Date: April 01, 2010
ECCN: 3A001.a.7.a
Country of Origin: Unknown
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9K3H40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9K3H40C2N
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA9K3H40C2N
FPGAs (Field Programmable Gate Array) 5SGXEA9K3H40C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA9K3H40C2N
FPGA - Field Programmable Gate Array 5SGXEA9K3H40C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9K3H40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9K3H40C2N
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXEA9K3H40C2N 5SGXEA9K3H40C2N-ND 736526-5SGXEA9K3H40C2N 5SGXEA9K3H40C2N 5SGXEA9K3H40C2N 5SGXEA9K3H40C2N 5SGXEA9K3H40C2N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K3H40C2N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 840000 840000 840000 840000
Package Type Other; HBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 696 pins 696 pins 696 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details