Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA9K2H40C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA9K2H40C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of C2L, which is optimized for low power consumption while maintaining robust performance. The device supports a variety of transceiver speed grades, including up to 12.5 Gbps, making it suitable for high-speed data communication tasks. This FPGA operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The device's electrical characteristics include specific power supply requirements, with core voltage ratings up to 1.35V and programmable power technology up to 1.8V. Engineers considering this FPGA should note its flexibility in I/O configurations and the programmable I/O element capabilities, which allow for tailored performance in various applications. The Stratix V series is known for its high density and performance, making the 5SGXEA9K2H40C2L a viable option for complex designs requiring efficient processing and connectivity.

Datasheet Summary
Powered by GS/AI

The 5SGXEA9K2H40C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of C2L, which is optimized for low power consumption while maintaining robust performance. The device supports a variety of transceiver speed grades, including up to 12.5 Gbps, making it suitable for high-speed data communication tasks. This FPGA operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The device's electrical characteristics include specific power supply requirements, with core voltage ratings up to 1.35V and programmable power technology up to 1.8V. Engineers considering this FPGA should note its flexibility in I/O configurations and the programmable I/O element capabilities, which allow for tailored performance in various applications. The Stratix V series is known for its high density and performance, making the 5SGXEA9K2H40C2L a viable option for complex designs requiring efficient processing and connectivity.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA9K2H40C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA9K2H40C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA9K2H40C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K2H40C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9K2H40C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9K2H40C2L
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA9K2H40C2L
FPGA - Field Programmable Gate Array 5SGXEA9K2H40C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABS 696 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA9K2H40C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA9K2H40C2L
FPGAs (Field Programmable Gate Array) 5SGXEA9K2H40C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA9K2H40C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA9K2H40C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA9K2H40C2L
IC FPGA 696 I/O 1517HBGA

IC FPGA 696 I/O 1517HBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA9K2H40C2L-ND 5SGXEA9K2H40C2L 5SGXEA9K2H40C2L 5SGXEA9K2H40C2L 5SGXEA9K2H40C2L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details